Vishay Intertechnology, Inc. RES 3.2K OHM 1/8W .1% AXIAL RN55C3201BB14

Description
RES 3.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2K OHM 1/8W .1% AXIAL - RN55C3201BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2K OHM 1/8W .1% AXIAL
RN55C3201BB14
RES 3.2K OHM 1/8W .1% AXIAL RN55C3201BB14
RES 3.2Kohm 1/8W .1% AXIAL

RES 3.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3201BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3201BB14-ND
Through Hole Resistors RN55C3201BB14-ND
3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3201BB14 RN55C3201BB14-ND
Product Name RES 3.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers