Vishay Intertechnology, Inc. RES 31.6K OHM 1/8W 1% AXIAL RN55C3162FR36

Description
RES 31.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/8W 1% AXIAL - RN55C3162FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/8W 1% AXIAL
RN55C3162FR36
RES 31.6K OHM 1/8W 1% AXIAL RN55C3162FR36
RES 31.6Kohm 1/8W 1% AXIAL

RES 31.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3162FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3162FR36-ND
Through Hole Resistors RN55C3162FR36-ND
31.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,31.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,31.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0556
Resistor,metal Film,31.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0556
Resistor,Metal Film,31.6KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,31.6KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3162FR36 RN55C3162FR36-ND 55C0556
Product Name RES 31.6K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,31.6Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details