Vishay Intertechnology, Inc. Through Hole Resistors RN55C3161CB14

Description
3.16 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C3161CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3161CB14-ND
Through Hole Resistors RN55C3161CB14-ND
3.16 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 3.16K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C3161CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.16K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C3161CB14
Res Metal Film 3.16K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C3161CB14
Res Metal Film 3.16K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 3.16K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,3.16Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 52M8578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
52M8578
Resistor,metal Film,3.16Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 52M8578
Resistor,Metal Film,3.16KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.16KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3161CB14-ND RN55C3161CB14 52M8578
Product Name Through Hole Resistors Res Metal Film 3.16K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,3.16Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details