Vishay Intertechnology, Inc. RES 316 OHM 1/8W 1% AXIAL RN55C3160FR36

Description
RES 316ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/8W 1% AXIAL - RN55C3160FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/8W 1% AXIAL
RN55C3160FR36
RES 316 OHM 1/8W 1% AXIAL RN55C3160FR36
RES 316ohm 1/8W 1% AXIAL

RES 316ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3160FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3160FR36-ND
Through Hole Resistors RN55C3160FR36-ND
316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,316Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0536 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,316Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0536
Resistor,metal Film,316Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0536
Resistor,Metal Film,316Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,316Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3160FR36 RN55C3160FR36-ND 55C0536
Product Name RES 316 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,316Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers