Vishay Intertechnology, Inc. Res Metal Film 312K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C3123CB14

Description
Res Metal Film 312K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 312K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 312K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C3123CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 312K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C3123CB14
Res Metal Film 312K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C3123CB14
Res Metal Film 312K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 312K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C3123CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3123CB14-ND
Through Hole Resistors RN55C3123CB14-ND
312 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

312 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3123CB14 RN55C3123CB14-ND
Product Name Res Metal Film 312K Ohm 0.25% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details