Vishay Intertechnology, Inc. Res Metal Film 30 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C30R0BB14

Description
Res Metal Film 30 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 30 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 30 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C30R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C30R0BB14
Res Metal Film 30 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C30R0BB14
Res Metal Film 30 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 30 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C30R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C30R0BB14-ND
Through Hole Resistors RN55C30R0BB14-ND
30 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C30R0BB14 RN55C30R0BB14-ND
Product Name Res Metal Film 30 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details