Res Metal Film 30.9K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
30.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN55C3092FR36 | RN55C3092FR36-ND |
| Product Name | Res Metal Film 30.9K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |
| Power Rating | 10 watts | 0.1250 watts |