Vishay Intertechnology, Inc. RES 3.09K OHM 1/8W .5% AXIAL RN55C3091DR36

Description
RES 3.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/8W .5% AXIAL - RN55C3091DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/8W .5% AXIAL
RN55C3091DR36
RES 3.09K OHM 1/8W .5% AXIAL RN55C3091DR36
RES 3.09Kohm 1/8W .5% AXIAL

RES 3.09Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3091DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3091DR36-ND
Through Hole Resistors RN55C3091DR36-ND
3.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3091DR36 RN55C3091DR36-ND
Product Name RES 3.09K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details