Vishay Intertechnology, Inc. Through Hole Resistors RN55C3091BB14

Description
3.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C3091BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3091BB14-ND
Through Hole Resistors RN55C3091BB14-ND
3.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.09 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.09K OHM 1/8W .1% AXIAL - RN55C3091BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/8W .1% AXIAL
RN55C3091BB14
RES 3.09K OHM 1/8W .1% AXIAL RN55C3091BB14
RES 3.09Kohm 1/8W .1% AXIAL

RES 3.09Kohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,3.09Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.09Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0468
Resistor,metal Film,3.09Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0468
Resistor,Metal Film,3.09KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.09KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3091BB14-ND RN55C3091BB14 55C0468
Product Name Through Hole Resistors RES 3.09K OHM 1/8W .1% AXIAL Resistor,metal Film,3.09Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers