Vishay Intertechnology, Inc. RES 307K OHM 1/8W .1% AXIAL RN55C3073BB14

Description
RES 307Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 307Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 307K OHM 1/8W .1% AXIAL - RN55C3073BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 307K OHM 1/8W .1% AXIAL
RN55C3073BB14
RES 307K OHM 1/8W .1% AXIAL RN55C3073BB14
RES 307Kohm 1/8W .1% AXIAL

RES 307Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3073BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3073BB14-ND
Through Hole Resistors RN55C3073BB14-ND
307 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

307 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3073BB14 RN55C3073BB14-ND
Product Name RES 307K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 307000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details