Vishay Intertechnology, Inc. RES 30.5K OHM 1/8W 1% AXIAL RN55C3052FB14

Description
RES 30.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5K OHM 1/8W 1% AXIAL - RN55C3052FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/8W 1% AXIAL
RN55C3052FB14
RES 30.5K OHM 1/8W 1% AXIAL RN55C3052FB14
RES 30.5Kohm 1/8W 1% AXIAL

RES 30.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3052FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3052FB14-ND
Through Hole Resistors RN55C3052FB14-ND
30.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 30.5K 1% T-2 Rn55C3052F B14 Vishay - 99K1698 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.5K 1% T-2 Rn55C3052F B14 Vishay
99K1698
Cmf-55 30.5K 1% T-2 Rn55C3052F B14 Vishay 99K1698
CMF-55 30.5K 1% T-2 RN55C3052F B14

CMF-55 30.5K 1% T-2 RN55C3052F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3052FB14 RN55C3052FB14-ND 99K1698
Product Name RES 30.5K OHM 1/8W 1% AXIAL Through Hole Resistors Cmf-55 30.5K 1% T-2 Rn55C3052F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details