Vishay Intertechnology, Inc. RES 301K OHM 1/8W .5% AXIAL RN55C3013DBSL

Description
RES 301Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W .5% AXIAL - RN55C3013DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W .5% AXIAL
RN55C3013DBSL
RES 301K OHM 1/8W .5% AXIAL RN55C3013DBSL
RES 301Kohm 1/8W .5% AXIAL

RES 301Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3013DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3013DBSL-ND
Through Hole Resistors RN55C3013DBSL-ND
301 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3013DBSL RN55C3013DBSL-ND
Product Name RES 301K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details