Vishay Intertechnology, Inc. RES 301K OHM 1/8W .1% AXIAL RN55C3013BRSL

Description
RES 301Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/8W .1% AXIAL - RN55C3013BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/8W .1% AXIAL
RN55C3013BRSL
RES 301K OHM 1/8W .1% AXIAL RN55C3013BRSL
RES 301Kohm 1/8W .1% AXIAL

RES 301Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3013BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3013BRSL-ND
Through Hole Resistors RN55C3013BRSL-ND
301 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3013BRSL RN55C3013BRSL-ND
Product Name RES 301K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers