Vishay Intertechnology, Inc. RES MIL 3.01K OHM 1% 1/10W RN55C3011FRE6

Description
RES MIL 3.01Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 3.01Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 3.01K OHM 1% 1/10W - RN55C3011FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 3.01K OHM 1% 1/10W
RN55C3011FRE6
RES MIL 3.01K OHM 1% 1/10W RN55C3011FRE6
RES MIL 3.01Kohm 1% 1/10W

RES MIL 3.01Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - 541-RN55C3011FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3011FRE6TR-ND
Through Hole Resistors 541-RN55C3011FRE6TR-ND
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55C3011FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C3011FRE6CT-ND
Through Hole Resistors 541-RN55C3011FRE6CT-ND
3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3011FRE6 541-RN55C3011FRE6TR-ND
Product Name RES MIL 3.01K OHM 1% 1/10W Through Hole Resistors
Resistance Range 3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details