Vishay Intertechnology, Inc. RES 3.01K OHM 1/8W .5% AXIAL RN55C3011DRE6

Description
RES 3.01Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/8W .5% AXIAL - RN55C3011DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W .5% AXIAL
RN55C3011DRE6
RES 3.01K OHM 1/8W .5% AXIAL RN55C3011DRE6
RES 3.01Kohm 1/8W .5% AXIAL

RES 3.01Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3011DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3011DRE6-ND
Through Hole Resistors RN55C3011DRE6-ND
3.01 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.01Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.01Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0410
Resistor,metal Film,3.01Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0410
Resistor,Metal Film,3.01KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,3.01KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3011DRE6 RN55C3011DRE6-ND 55C0410
Product Name RES 3.01K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,3.01Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details