Vishay Intertechnology, Inc. RES 3.01K OHM 1/8W .25% AXIAL RN55C3011CBSL

Description
RES 3.01Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/8W .25% AXIAL - RN55C3011CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W .25% AXIAL
RN55C3011CBSL
RES 3.01K OHM 1/8W .25% AXIAL RN55C3011CBSL
RES 3.01Kohm 1/8W .25% AXIAL

RES 3.01Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3011CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3011CBSL-ND
Through Hole Resistors RN55C3011CBSL-ND
3.01 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3011CBSL RN55C3011CBSL-ND
Product Name RES 3.01K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details