Vishay Precision Group Through Hole Resistors RN55C3011BB14

Description
3.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C3011BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3011BB14-ND
Through Hole Resistors RN55C3011BB14-ND
3.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.01 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.01K OHM 1/8W .1% AXIAL - RN55C3011BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/8W .1% AXIAL
RN55C3011BB14
RES 3.01K OHM 1/8W .1% AXIAL RN55C3011BB14
RES 3.01Kohm 1/8W .1% AXIAL

RES 3.01Kohm 1/8W .1% AXIAL

Supplier's Site
Metal Film Resistor, 3.01Kohm 125Mw 0.1%; Resistance Vishay - 83F1250 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.01Kohm 125Mw 0.1%; Resistance Vishay
83F1250
Metal Film Resistor, 3.01Kohm 125Mw 0.1%; Resistance Vishay 83F1250
METAL FILM RESISTOR, 3.01KOHM 125mW 0.1%; Resistance:3.01kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 3.01KOHM 125mW 0.1%; Resistance:3.01kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3011BB14-ND RN55C3011BB14 83F1250
Product Name Through Hole Resistors RES 3.01K OHM 1/8W .1% AXIAL Metal Film Resistor, 3.01Kohm 125Mw 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details