Vishay Intertechnology, Inc. RES MIL 301 OHM 1% 1/10W RN55C3010FRE6

Description
RES MIL 301ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 301ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 301 OHM 1% 1/10W - RN55C3010FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 301 OHM 1% 1/10W
RN55C3010FRE6
RES MIL 301 OHM 1% 1/10W RN55C3010FRE6
RES MIL 301ohm 1% 1/10W

RES MIL 301ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C3010FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3010FRE6-ND
Through Hole Resistors RN55C3010FRE6-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0401
Resistor,metal Film,301Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0401
Resistor,Metal Film,301Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,301Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3010FRE6 RN55C3010FRE6-ND 55C0401
Product Name RES MIL 301 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,301Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details