Vishay Intertechnology, Inc. Metal Film Resistors - RN55C3010FB14

Description
Metal Film Resistors - Through Hole 1/10watt 301ohms 1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 301ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C3010FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C3010FB14
Metal Film Resistors - RN55C3010FB14
Metal Film Resistors - Through Hole 1/10watt 301ohms 1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 301ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C3010FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3010FB14-ND
Through Hole Resistors RN55C3010FB14-ND
301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 301 Ohm, 125Mw, 1%; Resistance Vishay - 83F1249 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301 Ohm, 125Mw, 1%; Resistance Vishay
83F1249
Metal Film Resistor, 301 Ohm, 125Mw, 1%; Resistance Vishay 83F1249
METAL FILM RESISTOR, 301 OHM, 125mW, 1%; Resistance:301ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 301 OHM, 125mW, 1%; Resistance:301ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3010FB14 RN55C3010FB14-ND 83F1249
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 301 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details