Vishay Intertechnology, Inc. RES 300K OHM 1/8W 1% AXIAL RN55C3003FR36

Description
RES 300Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/8W 1% AXIAL - RN55C3003FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/8W 1% AXIAL
RN55C3003FR36
RES 300K OHM 1/8W 1% AXIAL RN55C3003FR36
RES 300Kohm 1/8W 1% AXIAL

RES 300Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3003FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3003FR36-ND
Through Hole Resistors RN55C3003FR36-ND
300 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3003FR36 RN55C3003FR36-ND
Product Name RES 300K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details