Vishay Intertechnology, Inc. RES 300 OHM 1/8W .1% AXIAL RN55C3000BRE6

Description
RES 300ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/8W .1% AXIAL - RN55C3000BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/8W .1% AXIAL
RN55C3000BRE6
RES 300 OHM 1/8W .1% AXIAL RN55C3000BRE6
RES 300ohm 1/8W .1% AXIAL

RES 300ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C3000BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3000BRE6-ND
Through Hole Resistors RN55C3000BRE6-ND
300 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3000BRE6 RN55C3000BRE6-ND
Product Name RES 300 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details