Vishay Intertechnology, Inc. RES 29.8 OHM 1/8W .1% AXIAL RN55C29R8BRE6

Description
RES 29.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8 OHM 1/8W .1% AXIAL - RN55C29R8BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8 OHM 1/8W .1% AXIAL
RN55C29R8BRE6
RES 29.8 OHM 1/8W .1% AXIAL RN55C29R8BRE6
RES 29.8ohm 1/8W .1% AXIAL

RES 29.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C29R8BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C29R8BRE6-ND
Through Hole Resistors RN55C29R8BRE6-ND
29.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C29R8BRE6 RN55C29R8BRE6-ND
Product Name RES 29.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29.8 ohms 29.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers