Vishay Intertechnology, Inc. Res Metal Film 29.4 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C29R4BB14

Description
Res Metal Film 29.4 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 29.4 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 29.4 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C29R4BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 29.4 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C29R4BB14
Res Metal Film 29.4 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C29R4BB14
Res Metal Film 29.4 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 29.4 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C29R4BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C29R4BB14-ND
Through Hole Resistors RN55C29R4BB14-ND
29.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C29R4BB14 RN55C29R4BB14-ND
Product Name Res Metal Film 29.4 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details