Vishay Intertechnology, Inc. RES 298 OHM 1/8W .1% AXIAL RN55C2980BBSL

Description
RES 298ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 298ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 298 OHM 1/8W .1% AXIAL - RN55C2980BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 298 OHM 1/8W .1% AXIAL
RN55C2980BBSL
RES 298 OHM 1/8W .1% AXIAL RN55C2980BBSL
RES 298ohm 1/8W .1% AXIAL

RES 298ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2980BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2980BBSL-ND
Through Hole Resistors RN55C2980BBSL-ND
298 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

298 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2980BBSL RN55C2980BBSL-ND
Product Name RES 298 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 298 ohms 298 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details