Vishay Intertechnology, Inc. RES 29.7K OHM 1/8W .1% AXIAL RN55C2972BRE6

Description
RES 29.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 29.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.7K OHM 1/8W .1% AXIAL - RN55C2972BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.7K OHM 1/8W .1% AXIAL
RN55C2972BRE6
RES 29.7K OHM 1/8W .1% AXIAL RN55C2972BRE6
RES 29.7Kohm 1/8W .1% AXIAL

RES 29.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2972BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2972BRE6-ND
Through Hole Resistors RN55C2972BRE6-ND
29.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2972BRE6 RN55C2972BRE6-ND
Product Name RES 29.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details