Vishay Intertechnology, Inc. RES MIL 29.4K OHM 1% 1/10W RN55C2942FRE6

Description
RES MIL 29.4Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 29.4Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 29.4K OHM 1% 1/10W - RN55C2942FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 29.4K OHM 1% 1/10W
RN55C2942FRE6
RES MIL 29.4K OHM 1% 1/10W RN55C2942FRE6
RES MIL 29.4Kohm 1% 1/10W

RES MIL 29.4Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C2942FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2942FRE6-ND
Through Hole Resistors RN55C2942FRE6-ND
29.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,29.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0314 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,29.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0314
Resistor,metal Film,29.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0314
Resistor,Metal Film,29.4KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,29.4KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2942FRE6 RN55C2942FRE6-ND 55C0314
Product Name RES MIL 29.4K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,29.4Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details