Vishay Intertechnology, Inc. RES 2.94K OHM 1/8W .25% AXIAL RN55C2941CRSL

Description
RES 2.94Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/8W .25% AXIAL - RN55C2941CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/8W .25% AXIAL
RN55C2941CRSL
RES 2.94K OHM 1/8W .25% AXIAL RN55C2941CRSL
RES 2.94Kohm 1/8W .25% AXIAL

RES 2.94Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2941CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2941CRSL-ND
Through Hole Resistors RN55C2941CRSL-ND
2.94 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.94 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2941CRSL RN55C2941CRSL-ND
Product Name RES 2.94K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers