Vishay Intertechnology, Inc. RES 2.94K OHM 1/8W .25% AXIAL RN55C2941CBSL

Description
RES 2.94Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/8W .25% AXIAL - RN55C2941CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/8W .25% AXIAL
RN55C2941CBSL
RES 2.94K OHM 1/8W .25% AXIAL RN55C2941CBSL
RES 2.94Kohm 1/8W .25% AXIAL

RES 2.94Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2941CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2941CBSL-ND
Through Hole Resistors RN55C2941CBSL-ND
2.94 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.94 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2941CBSL RN55C2941CBSL-ND
Product Name RES 2.94K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details