VISHAY INTERTECHNOLOGY, INC.
RN55C2940F-RE6 -- RES MIL 294 OHM 1% 1/10W
Vishay Intertechnology, Inc.
RES MIL 294 OHM 1% 1/10W
RN55C2940F-RE6
Description
RES MIL 294ohm 1% 1/10W
Request a Quote
Email Supplier
Description
RES MIL 294ohm 1% 1/10W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN55C2940F-RE6 |
|
Product Name
|
RES MIL 294 OHM 1% 1/10W |
|
Resistance Range
|
294 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details