Vishay Intertechnology, Inc. RES 292 OHM 1/8W 1% AXIAL RN55C2920FR36

Description
RES 292ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 292ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 292 OHM 1/8W 1% AXIAL - RN55C2920FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 292 OHM 1/8W 1% AXIAL
RN55C2920FR36
RES 292 OHM 1/8W 1% AXIAL RN55C2920FR36
RES 292ohm 1/8W 1% AXIAL

RES 292ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2920FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2920FR36-ND
Through Hole Resistors RN55C2920FR36-ND
292 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

292 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2920FR36 RN55C2920FR36-ND
Product Name RES 292 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 292 ohms 292 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details