Vishay Intertechnology, Inc. RES 2.88K OHM 1/8W .1% AXIAL RN55C2881BB14

Description
RES 2.88Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.88Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.88K OHM 1/8W .1% AXIAL - RN55C2881BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.88K OHM 1/8W .1% AXIAL
RN55C2881BB14
RES 2.88K OHM 1/8W .1% AXIAL RN55C2881BB14
RES 2.88Kohm 1/8W .1% AXIAL

RES 2.88Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2881BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2881BB14-ND
Through Hole Resistors RN55C2881BB14-ND
2.88 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.88 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 28K2719 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
28K2719
Resistors Vishay 28K2719
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2881BB14 RN55C2881BB14-ND 28K2719
Product Name RES 2.88K OHM 1/8W .1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2880 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers