Vishay Intertechnology, Inc. RES 287K OHM 1/8W .1% AXIAL RN55C2873BB14

Description
RES 287Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/8W .1% AXIAL - RN55C2873BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/8W .1% AXIAL
RN55C2873BB14
RES 287K OHM 1/8W .1% AXIAL RN55C2873BB14
RES 287Kohm 1/8W .1% AXIAL

RES 287Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2873BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2873BB14-ND
Through Hole Resistors RN55C2873BB14-ND
287 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

287 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 287K .1% T-2 Rn55C2873B B14 Vishay - 34M4425 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 287K .1% T-2 Rn55C2873B B14 Vishay
34M4425
Cmf-55 287K .1% T-2 Rn55C2873B B14 Vishay 34M4425
CMF-55 287K .1% T-2 RN55C2873B B14

CMF-55 287K .1% T-2 RN55C2873B B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2873BB14 RN55C2873BB14-ND 34M4425
Product Name RES 287K OHM 1/8W .1% AXIAL Through Hole Resistors Cmf-55 287K .1% T-2 Rn55C2873B B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers