Vishay Intertechnology, Inc. RES 28.7K OHM 1/8W .5% AXIAL RN55C2872DRSL

Description
RES 28.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/8W .5% AXIAL - RN55C2872DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/8W .5% AXIAL
RN55C2872DRSL
RES 28.7K OHM 1/8W .5% AXIAL RN55C2872DRSL
RES 28.7Kohm 1/8W .5% AXIAL

RES 28.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2872DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2872DRSL-ND
Through Hole Resistors RN55C2872DRSL-ND
28.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2872DRSL RN55C2872DRSL-ND
Product Name RES 28.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers