Vishay Intertechnology, Inc. RES 28.4K OHM 1/8W .5% AXIAL RN55C2842DBSL

Description
RES 28.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 28.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4K OHM 1/8W .5% AXIAL - RN55C2842DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4K OHM 1/8W .5% AXIAL
RN55C2842DBSL
RES 28.4K OHM 1/8W .5% AXIAL RN55C2842DBSL
RES 28.4Kohm 1/8W .5% AXIAL

RES 28.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2842DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2842DBSL-ND
Through Hole Resistors RN55C2842DBSL-ND
28.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2842DBSL RN55C2842DBSL-ND
Product Name RES 28.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers