Vishay Intertechnology, Inc. RES 28.4K OHM 1/8W .25% AXIAL RN55C2842CRSL

Description
RES 28.4Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 28.4Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.4K OHM 1/8W .25% AXIAL - RN55C2842CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.4K OHM 1/8W .25% AXIAL
RN55C2842CRSL
RES 28.4K OHM 1/8W .25% AXIAL RN55C2842CRSL
RES 28.4Kohm 1/8W .25% AXIAL

RES 28.4Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2842CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2842CRSL-ND
Through Hole Resistors RN55C2842CRSL-ND
28.4 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

28.4 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2842CRSL RN55C2842CRSL-ND
Product Name RES 28.4K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28400 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details