Vishay Intertechnology, Inc. RES 2.8M OHM 1/8W 1% AXIAL RN55C2804FRE6

Description
RES 2.8Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8M OHM 1/8W 1% AXIAL - RN55C2804FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8M OHM 1/8W 1% AXIAL
RN55C2804FRE6
RES 2.8M OHM 1/8W 1% AXIAL RN55C2804FRE6
RES 2.8Mohm 1/8W 1% AXIAL

RES 2.8Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2804FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2804FRE6-ND
Through Hole Resistors RN55C2804FRE6-ND
2.8 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.8 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2804FRE6 RN55C2804FRE6-ND
Product Name RES 2.8M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details