Vishay Intertechnology, Inc. RES MIL 2.80K OHM 1% 1/10W RN55C2801FRE6

Description
RES MIL 2.80Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 2.80Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 2.80K OHM 1% 1/10W - RN55C2801FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 2.80K OHM 1% 1/10W
RN55C2801FRE6
RES MIL 2.80K OHM 1% 1/10W RN55C2801FRE6
RES MIL 2.80Kohm 1% 1/10W

RES MIL 2.80Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - 541-RN55C2801FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2801FRE6CT-ND
Through Hole Resistors 541-RN55C2801FRE6CT-ND
RES 2.8K OHM 1/8W 1% AXIAL

RES 2.8K OHM 1/8W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55C2801FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2801FRE6TR-ND
Through Hole Resistors 541-RN55C2801FRE6TR-ND
2.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0183 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0183
Resistor,metal Film,2.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0183
Resistor,Metal Film,2.8KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,2.8KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2801FRE6 541-RN55C2801FRE6CT-ND 55C0183
Product Name RES MIL 2.80K OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,2.8Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers