Vishay Intertechnology, Inc. RES 280 OHM 1/8W 1% AXIAL RN55C2800FRE6

Description
RES 280ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/8W 1% AXIAL - RN55C2800FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/8W 1% AXIAL
RN55C2800FRE6
RES 280 OHM 1/8W 1% AXIAL RN55C2800FRE6
RES 280ohm 1/8W 1% AXIAL

RES 280ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2800FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2800FRE6-ND
Through Hole Resistors RN55C2800FRE6-ND
280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0172
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0172
Resistor,Metal Film,280Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,280Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2800FRE6 RN55C2800FRE6-ND 55C0172
Product Name RES 280 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details