Vishay Intertechnology, Inc. RES 278K OHM 1/8W 1% AXIAL RN55C2783FB14

Description
RES 278Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 278Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 278K OHM 1/8W 1% AXIAL - RN55C2783FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 278K OHM 1/8W 1% AXIAL
RN55C2783FB14
RES 278K OHM 1/8W 1% AXIAL RN55C2783FB14
RES 278Kohm 1/8W 1% AXIAL

RES 278Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2783FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2783FB14-ND
Through Hole Resistors RN55C2783FB14-ND
278 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

278 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2783FB14 RN55C2783FB14-ND
Product Name RES 278K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 278000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details