Vishay Intertechnology, Inc. RES 2.77K OHM 1/8W .5% AXIAL RN55C2771DB14

Description
RES 2.77Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.77Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.77K OHM 1/8W .5% AXIAL - RN55C2771DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.77K OHM 1/8W .5% AXIAL
RN55C2771DB14
RES 2.77K OHM 1/8W .5% AXIAL RN55C2771DB14
RES 2.77Kohm 1/8W .5% AXIAL

RES 2.77Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2771DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2771DB14-ND
Through Hole Resistors RN55C2771DB14-ND
2.77 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.77 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.77Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C0151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.77Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C0151
Resistor,metal Film,2.77Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C0151
Resistor,Metal Film,2.77KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,2.77KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2771DB14 RN55C2771DB14-ND 55C0151
Product Name RES 2.77K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,2.77Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2770 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details