Vishay Intertechnology, Inc. RES 274K OHM 1/8W .25% AXIAL RN55C2743CRE6

Description
RES 274Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/8W .25% AXIAL - RN55C2743CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/8W .25% AXIAL
RN55C2743CRE6
RES 274K OHM 1/8W .25% AXIAL RN55C2743CRE6
RES 274Kohm 1/8W .25% AXIAL

RES 274Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2743CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2743CRE6-ND
Through Hole Resistors RN55C2743CRE6-ND
274 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2743CRE6 RN55C2743CRE6-ND
Product Name RES 274K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers