Vishay Intertechnology, Inc. RES MIL 2.74K OHM 1% 1/10W RN55C2741FRE6

Description
RES MIL 2.74Kohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 2.74Kohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 2.74K OHM 1% 1/10W - RN55C2741FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 2.74K OHM 1% 1/10W
RN55C2741FRE6
RES MIL 2.74K OHM 1% 1/10W RN55C2741FRE6
RES MIL 2.74Kohm 1% 1/10W

RES MIL 2.74Kohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C2741FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2741FRE6-ND
Through Hole Resistors RN55C2741FRE6-ND
2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2741FRE6 RN55C2741FRE6-ND
Product Name RES MIL 2.74K OHM 1% 1/10W Through Hole Resistors
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details