Vishay Intertechnology, Inc. RES 274 OHM 1/8W .5% AXIAL RN55C2740DB14

Description
RES 274ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/8W .5% AXIAL - RN55C2740DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/8W .5% AXIAL
RN55C2740DB14
RES 274 OHM 1/8W .5% AXIAL RN55C2740DB14
RES 274ohm 1/8W .5% AXIAL

RES 274ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2740DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2740DB14-ND
Through Hole Resistors RN55C2740DB14-ND
274 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2740DB14 RN55C2740DB14-ND
Product Name RES 274 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details