Vishay Intertechnology, Inc. METAL FILM,1/8W,270K,1%,50PPM,T/R RN55C2703FRE6

Description
METAL FILM,1/8W,270K,1%,50 PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,270K,1%,50 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,270K,1%,50PPM,T/R - RN55C2703FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,270K,1%,50PPM,T/R
RN55C2703FRE6
METAL FILM,1/8W,270K,1%,50PPM,T/R RN55C2703FRE6
METAL FILM,1/8W,270K,1%,50 PPM,T/R

METAL FILM,1/8W,270K,1%,50PPM,T/R

Supplier's Site
Through Hole Resistors - RN55C2703FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2703FRE6-ND
Through Hole Resistors RN55C2703FRE6-ND
270 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2703FRE6 RN55C2703FRE6-ND
Product Name METAL FILM,1/8W,270K,1%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details