Vishay Intertechnology, Inc. RES 270K OHM 1/8W 1% AXIAL RN55C2703FR36

Description
RES 270Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/8W 1% AXIAL - RN55C2703FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/8W 1% AXIAL
RN55C2703FR36
RES 270K OHM 1/8W 1% AXIAL RN55C2703FR36
RES 270Kohm 1/8W 1% AXIAL

RES 270Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2703FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2703FR36-ND
Through Hole Resistors RN55C2703FR36-ND
270 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2703FR36 RN55C2703FR36-ND
Product Name RES 270K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details