Vishay Intertechnology, Inc. RES 270 OHM 1/8W 1% AXIAL RN55C2700FRE6

Description
RES 270ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/8W 1% AXIAL - RN55C2700FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/8W 1% AXIAL
RN55C2700FRE6
RES 270 OHM 1/8W 1% AXIAL RN55C2700FRE6
RES 270ohm 1/8W 1% AXIAL

RES 270ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C2700FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2700FRE6TR-ND
Through Hole Resistors 541-RN55C2700FRE6TR-ND
270 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55C2700FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2700FRE6CT-ND
Through Hole Resistors 541-RN55C2700FRE6CT-ND
RES 270 OHM 1/8W 1% AXIAL

RES 270 OHM 1/8W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2700FRE6 541-RN55C2700FRE6TR-ND
Product Name RES 270 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers