Vishay Intertechnology, Inc. Through Hole Resistors RN55C2673FRE6

Description
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C2673FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2673FRE6-ND
Through Hole Resistors RN55C2673FRE6-ND
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 267K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C2673FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 267K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C2673FRE6
Res Metal Film 267K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C2673FRE6
Res Metal Film 267K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 267K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C0054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C0054
Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C0054
Resistor,Metal Film,267KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,267KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C2673FRE6-ND RN55C2673FRE6 55C0054
Product Name Through Hole Resistors Res Metal Film 267K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,267Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details