Vishay Intertechnology, Inc. RES MIL 267 OHM 1% 1/10W RN55C2670F-RE6

Description
RES MIL 267ohm 1% 1/10W
Request a Quote
Description
RES MIL 267ohm 1% 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MIL 267 OHM 1% 1/10W - RN55C2670F-RE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 267 OHM 1% 1/10W
RN55C2670F-RE6
RES MIL 267 OHM 1% 1/10W RN55C2670F-RE6
RES MIL 267ohm 1% 1/10W

RES MIL 267ohm 1% 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C2670F-RE6
Product Name RES MIL 267 OHM 1% 1/10W
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details