Vishay Intertechnology, Inc. RES 261K OHM 1/8W .25% AXIAL RN55C2613CB14

Description
RES 261Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/8W .25% AXIAL - RN55C2613CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/8W .25% AXIAL
RN55C2613CB14
RES 261K OHM 1/8W .25% AXIAL RN55C2613CB14
RES 261Kohm 1/8W .25% AXIAL

RES 261Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2613CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2613CB14-ND
Through Hole Resistors RN55C2613CB14-ND
261 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2613CB14 RN55C2613CB14-ND
Product Name RES 261K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details