Vishay Intertechnology, Inc. METAL FILM,1/8W,2.61K,1%,50PPM,BULK RN55C2611FB14

Description
METAL FILM,1/8W,2.61K,1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,2.61K,1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,2.61K,1%,50PPM,BULK - RN55C2611FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,2.61K,1%,50PPM,BULK
RN55C2611FB14
METAL FILM,1/8W,2.61K,1%,50PPM,BULK RN55C2611FB14
METAL FILM,1/8W,2.61K,1%,5 0PPM,BULK

METAL FILM,1/8W,2.61K,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN55C2611FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C2611FB14-ND
Through Hole Resistors 541-RN55C2611FB14-ND
2.61 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2611FB14 541-RN55C2611FB14-ND
Product Name METAL FILM,1/8W,2.61K,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details